Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215810-XC52066VQ100
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC5206-6VQ100C;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 784
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215810-XC52066VQ100C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC52066VQ100C |