Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032580-XC5206-6TQ14
Mounting: SMD (SMT)
Number of Pins: 144
Number of Gates: 10000
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC5206-6TQ144CXC5206
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032580-XC5206-6TQ144C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC5206-6TQ144C |