Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5206-5TQ144C

Description
XC5200 Field Programmable Gate Array (FPGA) IC 117 784 144-LQFP
Request a Quote Datasheet
Description
XC5200 Field Programmable Gate Array (FPGA) IC 117 784 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1143-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1143-ND
FPGAs (Field Programmable Gate Array) 122-1143-ND
XC5200 Field Programmable Gate Array (FPGA) IC 117 784 144-LQFP

XC5200 Field Programmable Gate Array (FPGA) IC 117 784 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5TQ144C - 799832-XC5206-5TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5TQ144C
799832-XC5206-5TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5TQ144C 799832-XC5206-5TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799832-XC5206-5TQ144 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 117 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 784 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC5206 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; ATT3064-70T144; EPF8820ATC144-3; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799832-XC5206-5TQ144C
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 117
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 784
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: XC5206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; ATT3064-70T144; EPF8820ATC144-3;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5206-5TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5206-5TQ144C
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1143-ND 799832-XC5206-5TQ144C XC5206-5TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5TQ144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details