Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021539-XC52044TQ144
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 144
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC52044TQ144CXC5204-
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 480
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021539-XC52044TQ144C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC52044TQ144C |