Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC52043TQ144C XC52043TQ144C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017733-XC52043TQ144 C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 144 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): XC52043TQ144CXC5204- 3TQ144C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017733-XC52043TQ144 C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 144 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): XC52043TQ144CXC5204- 3TQ144C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC52043TQ144C - 1017733-XC52043TQ144C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC52043TQ144C
1017733-XC52043TQ144C
OEM Parts - OEM Parts (T - Z) - XC52043TQ144C 1017733-XC52043TQ144C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017733-XC52043TQ144 C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 144 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): XC52043TQ144CXC5204- 3TQ144C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017733-XC52043TQ144C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 144
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC52043TQ144CXC5204-3TQ144C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 3
Number of Registers: 480

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1017733-XC52043TQ144C
Product Name OEM Parts - OEM Parts (T - Z) - XC52043TQ144C
Unlock Full Specs
to access all available technical data