Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C XC5204-6PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799830-XC5204-6PQ100 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1020BVE-100C1; TPC1010AVE-100I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799830-XC5204-6PQ100 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1020BVE-100C1; TPC1010AVE-100I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C - 799830-XC5204-6PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C
799830-XC5204-6PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C 799830-XC5204-6PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799830-XC5204-6PQ100 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1020BVE-100C1; TPC1010AVE-100I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799830-XC5204-6PQ100C
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 81
Number of LABs/CLBs: 120
Number of Logic Elements/Cells: 480
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: XC5204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1020BVE-100C1; TPC1010AVE-100I;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1134-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1134-ND
FPGAs (Field Programmable Gate Array) 122-1134-ND
XC5200 Field Programmable Gate Array (FPGA) IC 81 480 100-BQFP

XC5200 Field Programmable Gate Array (FPGA) IC 81 480 100-BQFP

Buy Now Datasheet
IC FPGA 81 I/O 100QFP - 903-XC5204-6PQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 81 I/O 100QFP
903-XC5204-6PQ100C
IC FPGA 81 I/O 100QFP 903-XC5204-6PQ100C
IC FPGA 81 I/O 100QFP

IC FPGA 81 I/O 100QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5204-6PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5204-6PQ100C
IC FPGA 81 I/O 100QFP

IC FPGA 81 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799830-XC5204-6PQ100C 122-1134-ND 903-XC5204-6PQ100C XC5204-6PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-6PQ100C FPGAs (Field Programmable Gate Array) IC FPGA 81 I/O 100QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 480 480
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Package Type Other; 100-BQFP QFP; Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details