Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C XC5204-5PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799829-XC5204-5PC84C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 65 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): QL2007-0PL84I; QL2007-1PL84I; QL2007-XPL84C; QL2007-XPL84I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799829-XC5204-5PC84C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 65 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): QL2007-0PL84I; QL2007-1PL84I; QL2007-XPL84C; QL2007-XPL84I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C - 799829-XC5204-5PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C
799829-XC5204-5PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C 799829-XC5204-5PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 799829-XC5204-5PC84C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 65 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 480 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC5204 Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): QL2007-0PL84I; QL2007-1PL84I; QL2007-XPL84C; QL2007-XPL84I; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799829-XC5204-5PC84C
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 65
Number of LABs/CLBs: 120
Number of Logic Elements/Cells: 480
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: XC5204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): QL2007-0PL84I; QL2007-1PL84I; QL2007-XPL84C; QL2007-XPL84I;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5204-5PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5204-5PC84C
IC FPGA 65 I/O 84PLCC

IC FPGA 65 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799829-XC5204-5PC84C XC5204-5PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5204-5PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details