Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017118-XC52026VQ64C
Operating Supply Voltage: 5 V
Number of Pins: 64
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC52026VQ64CXC 5202-6VQ64C; XC 52026VQ64C; XC5202-6VQ64C;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017118-XC52026VQ64C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC52026VQ64C |