Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990175-XC52023PC84C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 84
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC52023PC84CXC5202-3
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 3
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990175-XC52023PC84C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC52023PC84C |