Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031380-XC5202-6VQ10
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC5202-6VQ100IXC5202
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 6
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031380-XC5202-6VQ100I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC5202-6VQ100I |