Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980494-XC5202-6PQG10
Mounting: SMD (SMT)
Number of Pins: 100
Number of Gates: 3000
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980494-XC5202-6PQG100C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC5202-6PQG100C |