Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC5202-6PC84I XC5202-6PC84I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012050-XC5202-6PC84 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 84 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC5202-6PC84IXC52026 PC84I; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6 Number of Registers: 256
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012050-XC5202-6PC84 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 84 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC5202-6PC84IXC52026 PC84I; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6 Number of Registers: 256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC5202-6PC84I - 1012050-XC5202-6PC84I - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC5202-6PC84I
1012050-XC5202-6PC84I
OEM Parts - OEM Parts (T - Z) - XC5202-6PC84I 1012050-XC5202-6PC84I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012050-XC5202-6PC84 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 84 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC5202-6PC84IXC52026 PC84I; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6 Number of Registers: 256

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012050-XC5202-6PC84I
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 84
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC5202-6PC84IXC52026PC84I;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 6
Number of Registers: 256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012050-XC5202-6PC84I
Product Name OEM Parts - OEM Parts (T - Z) - XC5202-6PC84I
Unlock Full Specs
to access all available technical data