Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5202-5PQ100C

Description
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP
Request a Quote Datasheet
Description
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5202-5PQ100C-ND
FPGAs (Field Programmable Gate Array) XC5202-5PQ100C-ND
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP

XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C - 799827-XC5202-5PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C
799827-XC5202-5PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C 799827-XC5202-5PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799827-XC5202-5PQ100 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 64 Number of Logic Elements/Cells: 256 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC5202 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; AT40K05-2AQI; AT40K05-2AQC; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799827-XC5202-5PQ100C
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 81
Number of LABs/CLBs: 64
Number of Logic Elements/Cells: 256
Number of Gates: 3000
Part Status: Obsolete(EOL)
Family Name: XC5202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; AT40K05-2AQI; AT40K05-2AQC;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5202-5PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5202-5PQ100C
IC FPGA 81 I/O 100QFP

IC FPGA 81 I/O 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5202-5PQ100C-ND 799827-XC5202-5PQ100C XC5202-5PQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-5PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 100-BQFP QFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details