Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026771-XC5202-3VQ10
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC5202-3VQ100CXC5202
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 3
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026771-XC5202-3VQ100C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC5202-3VQ100C |