Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I XC4VSX55-11FFG1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214280-XC4VSX55-11FF G1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214280-XC4VSX55-11FF G1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I - 214280-XC4VSX55-11FFG1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I
214280-XC4VSX55-11FFG1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I 214280-XC4VSX55-11FFG1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 214280-XC4VSX55-11FF G1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214280-XC4VSX55-11FFG1148I
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 55296
Total RAM Bits: 5898240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX55-11FFG1148I-ND
FPGAs (Field Programmable Gate Array) XC4VSX55-11FFG1148I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX55-11FFG1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX55-11FFG1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX55-11FFG1148I
FPGA - Field Programmable Gate Array XC4VSX55-11FFG1148I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214280-XC4VSX55-11FFG1148I XC4VSX55-11FFG1148I-ND XC4VSX55-11FFG1148I XC4VSX55-11FFG1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 55296
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details