Manufacturer: Xilinx Inc.
Win Source Part Number: 214279-XC4VSX55-11FF
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 55296
Total RAM Bits: 5898240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA
IC FPGA 640 I/O 1148FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 640 I/O 1148FCBGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214279-XC4VSX55-11FFG1148C | XC4VSX55-11FFG1148C-ND | 903-XC4VSX55-11FFG1148C | XC4VSX55-11FFG1148C | XC4VSX55-11FFG1148C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FFG1148C | FPGAs (Field Programmable Gate Array) | IC FPGA 640 I/O 1148FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 55296 | 55296 | |||
| Package Type | Other; 1148-FCPBGA (35x35) | Other; 1148-BBGA, FCBGA | Other; 1148-BBGA, FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other |