Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I XC4VSX55-11FF1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799825-XC4VSX55-11FF 1148I Series: Virtex-4 SX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1148-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits (ICs) Manufacturer Package: 1148-FCPBGA (35x35) Alternative Parts (Cross-Reference): XC4VSX55-11SF363I; XC4VSX55-11SFG363I; XC4VSX55-11FF1513I; XC4VSX55-11FF1152I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799825-XC4VSX55-11FF 1148I Series: Virtex-4 SX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1148-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits (ICs) Manufacturer Package: 1148-FCPBGA (35x35) Alternative Parts (Cross-Reference): XC4VSX55-11SF363I; XC4VSX55-11SFG363I; XC4VSX55-11FF1513I; XC4VSX55-11FF1152I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I - 799825-XC4VSX55-11FF1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I
799825-XC4VSX55-11FF1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I 799825-XC4VSX55-11FF1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 799825-XC4VSX55-11FF 1148I Series: Virtex-4 SX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1148-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits (ICs) Manufacturer Package: 1148-FCPBGA (35x35) Alternative Parts (Cross-Reference): XC4VSX55-11SF363I; XC4VSX55-11SFG363I; XC4VSX55-11FF1513I; XC4VSX55-11FF1152I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799825-XC4VSX55-11FF1148I
Series: Virtex-4 SX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1148-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 640
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 55296
Total RAM Bits: 5898240
Family Name: XC4VSX55
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1148-FCPBGA (35x35)
Alternative Parts (Cross-Reference): XC4VSX55-11SF363I; XC4VSX55-11SFG363I; XC4VSX55-11FF1513I; XC4VSX55-11FF1152I;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX55-11FF1148I-ND
FPGAs (Field Programmable Gate Array) XC4VSX55-11FF1148I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX55-11FF1148I
FPGA - Field Programmable Gate Array XC4VSX55-11FF1148I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX55-11FF1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX55-11FF1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799825-XC4VSX55-11FF1148I XC4VSX55-11FF1148I-ND XC4VSX55-11FF1148I XC4VSX55-11FF1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-11FF1148I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 55296
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC208-1 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details