Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I XC4VSX55-10FF1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084374-XC4VSX55-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX55-10FF676I; XC4VSX55-10FF1517I; XC4VSX55-10FF1152I; XC4VSX55-10FF672I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084374-XC4VSX55-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX55-10FF676I; XC4VSX55-10FF1517I; XC4VSX55-10FF1152I; XC4VSX55-10FF672I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I - 084374-XC4VSX55-10FF1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I
084374-XC4VSX55-10FF1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I 084374-XC4VSX55-10FF1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 084374-XC4VSX55-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 55296 Total RAM Bits: 5898240 Family Name: XC4VSX55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX55-10FF676I; XC4VSX55-10FF1517I; XC4VSX55-10FF1152I; XC4VSX55-10FF672I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084374-XC4VSX55-10FF1148I
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 55296
Total RAM Bits: 5898240
Family Name: XC4VSX55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VSX55-10FF676I; XC4VSX55-10FF1517I; XC4VSX55-10FF1152I; XC4VSX55-10FF672I;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX55-10FF1148I-ND
FPGAs (Field Programmable Gate Array) XC4VSX55-10FF1148I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 640 5898240 55296 1148-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX55-10FF1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX55-10FF1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site
IC FPGA 640 I/O 1148FCBGA - 903-XC4VSX55-10FF1148I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 640 I/O 1148FCBGA
903-XC4VSX55-10FF1148I
IC FPGA 640 I/O 1148FCBGA 903-XC4VSX55-10FF1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084374-XC4VSX55-10FF1148I XC4VSX55-10FF1148I-ND XC4VSX55-10FF1148I 903-XC4VSX55-10FF1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX55-10FF1148I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 640 I/O 1148FCBGA
Logic Cells / Logic Blocks 55296 55296
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA Other; 1148-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details