Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C XC4VSX35-12FF668C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799823-XC4VSX35-12FF 668C Series: Virtex-4 SX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Family Name: XC4VSX35 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VSX35-12FF1152C; XC4VSX35-12FF676C; XC4VSX35-12FF1513C; XC4VSX35-12SF363C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799823-XC4VSX35-12FF 668C Series: Virtex-4 SX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Family Name: XC4VSX35 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VSX35-12FF1152C; XC4VSX35-12FF676C; XC4VSX35-12FF1513C; XC4VSX35-12SF363C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C - 799823-XC4VSX35-12FF668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C
799823-XC4VSX35-12FF668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C 799823-XC4VSX35-12FF668C
Manufacturer: Xilinx Inc. Win Source Part Number: 799823-XC4VSX35-12FF 668C Series: Virtex-4 SX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Family Name: XC4VSX35 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VSX35-12FF1152C; XC4VSX35-12FF676C; XC4VSX35-12FF1513C; XC4VSX35-12SF363C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799823-XC4VSX35-12FF668C
Series: Virtex-4 SX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 668-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 448
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 34560
Total RAM Bits: 3538944
Family Name: XC4VSX35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC4VSX35-12FF1152C; XC4VSX35-12FF676C; XC4VSX35-12FF1513C; XC4VSX35-12SF363C;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX35-12FF668C-ND
FPGAs (Field Programmable Gate Array) XC4VSX35-12FF668C-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX35-12FF668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX35-12FF668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX35-12FF668C
FPGA - Field Programmable Gate Array XC4VSX35-12FF668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799823-XC4VSX35-12FF668C XC4VSX35-12FF668C-ND XC4VSX35-12FF668C XC4VSX35-12FF668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-12FF668C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 34560
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details