Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VSX35-11FFG668I

Description
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX35-11FFG668I-ND
FPGAs (Field Programmable Gate Array) XC4VSX35-11FFG668I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I - 214275-XC4VSX35-11FFG668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I
214275-XC4VSX35-11FFG668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I 214275-XC4VSX35-11FFG668I
Manufacturer: Xilinx Inc. Win Source Part Number: 214275-XC4VSX35-11FF G668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Family Name: XC4VSX35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX35-11FF1148I; XC4VSX35-11SFG363I; XC4VSX35-11FF1513I; XC4VSX35-11FF676I; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214275-XC4VSX35-11FFG668I
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 34560
Total RAM Bits: 3538944
Family Name: XC4VSX35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VSX35-11FF1148I; XC4VSX35-11SFG363I; XC4VSX35-11FF1513I; XC4VSX35-11FF676I;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX35-11FFG668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX35-11FFG668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX35-11FFG668I
FPGA - Field Programmable Gate Array XC4VSX35-11FFG668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VSX35-11FFG668I-ND 214275-XC4VSX35-11FFG668I XC4VSX35-11FFG668I XC4VSX35-11FFG668I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-11FFG668I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 668-BBGA, FCBGA Other; 668-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details