Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I XC4VSX25-10FFG668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281551-XC4VSX25-10F FG668I Mounting Style: SMD Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Supplier Device Package: 668-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 668-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: XC4VSX25 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 320 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281551-XC4VSX25-10F FG668I Mounting Style: SMD Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Supplier Device Package: 668-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 668-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: XC4VSX25 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 320 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I - 1281551-XC4VSX25-10FFG668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I
1281551-XC4VSX25-10FFG668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I 1281551-XC4VSX25-10FFG668I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281551-XC4VSX25-10F FG668I Mounting Style: SMD Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Supplier Device Package: 668-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 668-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: XC4VSX25 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 320 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281551-XC4VSX25-10FFG668I
Mounting Style: SMD
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 23040
Total RAM Bits: 2359296
Categories: Integrated Circuits
Supplier Device Package: 668-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 668-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: XC4VSX25
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 320
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX25-10FFG668I-ND
FPGAs (Field Programmable Gate Array) XC4VSX25-10FFG668I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX25-10FFG668I
FPGA - Field Programmable Gate Array XC4VSX25-10FFG668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX25-10FFG668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX25-10FFG668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281551-XC4VSX25-10FFG668I XC4VSX25-10FFG668I-ND XC4VSX25-10FFG668I XC4VSX25-10FFG668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 23040
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details