Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C XC4VSX25-10FFG668C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214274-XC4VSX25-10FF G668C Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214274-XC4VSX25-10FF G668C Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C - 214274-XC4VSX25-10FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C
214274-XC4VSX25-10FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C 214274-XC4VSX25-10FFG668C
Manufacturer: Xilinx Inc. Win Source Part Number: 214274-XC4VSX25-10FF G668C Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214274-XC4VSX25-10FFG668C
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 23040
Total RAM Bits: 2359296
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX25-10FFG668C-ND
FPGAs (Field Programmable Gate Array) XC4VSX25-10FFG668C-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX25-10FFG668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX25-10FFG668C
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX25-10FFG668C
FPGA - Field Programmable Gate Array XC4VSX25-10FFG668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214274-XC4VSX25-10FFG668C XC4VSX25-10FFG668C-ND XC4VSX25-10FFG668C XC4VSX25-10FFG668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FFG668C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 23040
Unlock Full Specs
to access all available technical data