Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I XC4VSX25-10FF668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057670-XC4VSX25-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057670-XC4VSX25-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I - 057670-XC4VSX25-10FF668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I
057670-XC4VSX25-10FF668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I 057670-XC4VSX25-10FF668I
Manufacturer: Xilinx Inc. Win Source Part Number: 057670-XC4VSX25-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 23040 Total RAM Bits: 2359296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057670-XC4VSX25-10FF668I
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 23040
Total RAM Bits: 2359296
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX25-10FF668I-ND
FPGAs (Field Programmable Gate Array) XC4VSX25-10FF668I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 320 2359296 23040 668-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX25-10FF668I
FPGA - Field Programmable Gate Array XC4VSX25-10FF668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX25-10FF668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX25-10FF668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site
IC FPGA 320 I/O 668FCBGA - 903-XC4VSX25-10FF668I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 320 I/O 668FCBGA
903-XC4VSX25-10FF668I
IC FPGA 320 I/O 668FCBGA 903-XC4VSX25-10FF668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057670-XC4VSX25-10FF668I XC4VSX25-10FF668I-ND XC4VSX25-10FF668I XC4VSX25-10FF668I 903-XC4VSX25-10FF668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX25-10FF668I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 320 I/O 668FCBGA
Logic Cells / Logic Blocks 23040 23040
Package Type Other; 668-FCBGA (27x27) Other; 668-BBGA, FCBGA Other; 668-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details