Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I XC4VLX80-11FFG1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939382-XC4VLX80-11FF G1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939382-XC4VLX80-11FF G1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I - 939382-XC4VLX80-11FFG1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I
939382-XC4VLX80-11FFG1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I 939382-XC4VLX80-11FFG1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 939382-XC4VLX80-11FF G1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939382-XC4VLX80-11FFG1148I
Series: Virtex®-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA
Package: 1148-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 768
Family Name: XC4VLX80
Categories: Integrated Circuits (ICs)
Case / Package: 1148-FCPBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4VLX80-11FFG1148I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VLX80-11FFG1148I
FPGA Programmable Logic Device 696-XC4VLX80-11FFG1148I
IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG11 48I can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG1148I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC4VLX80-11FFG1148I
FPGAs (Field Programmable Gate Array) XC4VLX80-11FFG1148I
IC FPGA 768 I/O 1148FCBGA

IC FPGA 768 I/O 1148FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939382-XC4VLX80-11FFG1148I 696-XC4VLX80-11FFG1148I XC4VLX80-11FFG1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA Other; 1148-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details