Xilinx, Inc. FPGA Programmable Logic Device XC4VLX80-11FFG1148C

Description
IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG11 48C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG11 48C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC4VLX80-11FFG1148C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VLX80-11FFG1148C
FPGA Programmable Logic Device 696-XC4VLX80-11FFG1148C
IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG11 48C can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FFG1148C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148C - 037309-XC4VLX80-11FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148C
037309-XC4VLX80-11FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148C 037309-XC4VLX80-11FFG1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 037309-XC4VLX80-11FF G1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Family Name: XC4VLX80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX80-11FF1148CES ; XC4VLX80-11FF1148CS2 ; XC4VLX80-11FF1148C; Introduction Date: March 26, 2005 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037309-XC4VLX80-11FFG1148C
Mounting: SMD (SMT)
Number of I/O: 768
Number of LABs/CLBs: 8960
Number of Logic Elements/Cells: 80640
Total RAM Bits: 3686400
Family Name: XC4VLX80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX80-11FF1148CES; XC4VLX80-11FF1148CS2; XC4VLX80-11FF1148C;
Introduction Date: March 26, 2005
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VLX80-11FFG1148C 037309-XC4VLX80-11FFG1148C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FFG1148C
Logic Cells / Logic Blocks 80640 80640
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details