Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FF1148C XC4VLX80-11FF1148C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214272-XC4VLX80-11FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX80-11FFG1148C; XC4VLX80-11FF1148CES ; XC4VLX80-11FF1148CS2 ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214272-XC4VLX80-11FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX80-11FFG1148C; XC4VLX80-11FF1148CES ; XC4VLX80-11FF1148CS2 ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FF1148C - 214272-XC4VLX80-11FF1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FF1148C
214272-XC4VLX80-11FF1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FF1148C 214272-XC4VLX80-11FF1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 214272-XC4VLX80-11FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX80-11FFG1148C; XC4VLX80-11FF1148CES ; XC4VLX80-11FF1148CS2 ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214272-XC4VLX80-11FF1148C
Mounting: SMD (SMT)
Number of I/O: 768
Number of LABs/CLBs: 8960
Number of Logic Elements/Cells: 80640
Total RAM Bits: 3686400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX80-11FFG1148C; XC4VLX80-11FF1148CES; XC4VLX80-11FF1148CS2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4VLX80-11FF1148C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VLX80-11FF1148C
FPGA Programmable Logic Device 696-XC4VLX80-11FF1148C
IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FF1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FF114 8C can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1148FCBGA Product overview: XC4VLX80-11FF1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX80-11FF1148C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214272-XC4VLX80-11FF1148C 696-XC4VLX80-11FF1148C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-11FF1148C FPGA Programmable Logic Device
Logic Cells / Logic Blocks 80640 80640
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details