Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I XC4VLX80-10FF1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939381-XC4VLX80-10FF 1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939381-XC4VLX80-10FF 1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I - 939381-XC4VLX80-10FF1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I
939381-XC4VLX80-10FF1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I 939381-XC4VLX80-10FF1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 939381-XC4VLX80-10FF 1148I Series: Virtex®-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX80 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939381-XC4VLX80-10FF1148I
Series: Virtex®-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA
Package: 1148-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 768
Family Name: XC4VLX80
Categories: Integrated Circuits (ICs)
Case / Package: 1148-FCPBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX80-10FF1148I-ND
FPGAs (Field Programmable Gate Array) XC4VLX80-10FF1148I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA

Buy Now Datasheet
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA - XC4VLX80-10FF1148I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA
XC4VLX80-10FF1148I
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA XC4VLX80-10FF1148I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX80-10FF1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX80-10FF1148I
IC FPGA 768 I/O 1148FCBGA

IC FPGA 768 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939381-XC4VLX80-10FF1148I XC4VLX80-10FF1148I-ND XC4VLX80-10FF1148I XC4VLX80-10FF1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148I FPGAs (Field Programmable Gate Array) FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details