Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C XC4VLX80-10FF1148C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214271-XC4VLX80-10FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214271-XC4VLX80-10FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C - 214271-XC4VLX80-10FF1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C
214271-XC4VLX80-10FF1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C 214271-XC4VLX80-10FF1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 214271-XC4VLX80-10FF 1148C Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 80640 Total RAM Bits: 3686400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214271-XC4VLX80-10FF1148C
Mounting: SMD (SMT)
Number of I/O: 768
Number of LABs/CLBs: 8960
Number of Logic Elements/Cells: 80640
Total RAM Bits: 3686400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX80-10FF1148C-ND
FPGAs (Field Programmable Gate Array) XC4VLX80-10FF1148C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 3686400 80640 1148-BBGA, FCBGA

Buy Now Datasheet
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA - XC4VLX80-10FF1148C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA
XC4VLX80-10FF1148C
FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA XC4VLX80-10FF1148C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX80-10FF1148C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX80-10FF1148C
IC FPGA 768 I/O 1148FCBGA

IC FPGA 768 I/O 1148FCBGA

Supplier's Site
FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA - 903-XC4VLX80-10FF1148C - Utmel Electronic Limited
Hong Kong, China
FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA
903-XC4VLX80-10FF1148C
FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA 903-XC4VLX80-10FF1148C
FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA

FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214271-XC4VLX80-10FF1148C XC4VLX80-10FF1148C-ND XC4VLX80-10FF1148C XC4VLX80-10FF1148C 903-XC4VLX80-10FF1148C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX80-10FF1148C FPGAs (Field Programmable Gate Array) FPGA 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Virtex-4 LX Family 80640 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA
Logic Cells / Logic Blocks 80640 80640
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA Other; FCBGA Other; 1148-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details