Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FFG668C XC4VLX60-12FFG668C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022916-XC4VLX60-12F FG668C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 360 kB Number of Pins: 668 Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-3FFG784C; XC4VFX60-10FFG672IXC 4VLX6012FFG668C; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656 Speed Grade: 12
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022916-XC4VLX60-12F FG668C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 360 kB Number of Pins: 668 Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-3FFG784C; XC4VFX60-10FFG672IXC 4VLX6012FFG668C; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656 Speed Grade: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FFG668C - 1022916-XC4VLX60-12FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FFG668C
1022916-XC4VLX60-12FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FFG668C 1022916-XC4VLX60-12FFG668C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022916-XC4VLX60-12F FG668C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 360 kB Number of Pins: 668 Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-3FFG784C; XC4VFX60-10FFG672IXC 4VLX6012FFG668C; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656 Speed Grade: 12

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022916-XC4VLX60-12FFG668C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 360 kB
Number of Pins: 668
Number of Logic Elements/Cells: 59904
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-3FFG784C; XC4VFX60-10FFG672IXC4VLX6012FFG668C;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 448
Number of Logic Blocks (LABs): 6656
Speed Grade: 12

Buy Now
1.2V FPGA Programmable Logic Device - 696-XC4VLX60-12FFG668C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VLX60-12FFG668C
1.2V FPGA Programmable Logic Device 696-XC4VLX60-12FFG668C
FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA Product overview: XC4VLX60-12FFG668C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-12FFG66 8C can be used for catalog matching and distributor lookup.

FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA Product overview: XC4VLX60-12FFG668C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-12FFG668C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-12FFG668C
FPGA - Field Programmable Gate Array XC4VLX60-12FFG668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1022916-XC4VLX60-12FFG668C 696-XC4VLX60-12FFG668C XC4VLX60-12FFG668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FFG668C 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 59904 59904
Package Type Other; FCBGA Other; FCBGA
Logic Family CMOS
Pins 668 668
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details