Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C XC4VLX60-11FFG668C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799819-XC4VLX60-11FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Family Name: XC4VLX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX60-11FF668CS2; XC4VLX60-11FF668CES ; XC4VLX60-11FF668C; XC4VLX60-11FF676C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799819-XC4VLX60-11FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Family Name: XC4VLX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX60-11FF668CS2; XC4VLX60-11FF668CES ; XC4VLX60-11FF668C; XC4VLX60-11FF676C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C - 799819-XC4VLX60-11FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C
799819-XC4VLX60-11FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C 799819-XC4VLX60-11FFG668C
Manufacturer: Xilinx Inc. Win Source Part Number: 799819-XC4VLX60-11FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Family Name: XC4VLX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX60-11FF668CS2; XC4VLX60-11FF668CES ; XC4VLX60-11FF668C; XC4VLX60-11FF676C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799819-XC4VLX60-11FFG668C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 668-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 448
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Family Name: XC4VLX60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC4VLX60-11FF668CS2; XC4VLX60-11FF668CES ; XC4VLX60-11FF668C; XC4VLX60-11FF676C;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1496-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1496-ND
FPGAs (Field Programmable Gate Array) 122-1496-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX60-11FFG668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX60-11FFG668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-11FFG668C
FPGA - Field Programmable Gate Array XC4VLX60-11FFG668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799819-XC4VLX60-11FFG668C 122-1496-ND XC4VLX60-11FFG668C XC4VLX60-11FFG668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-11FFG668C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 59904
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details