Manufacturer: Xilinx Inc.
Win Source Part Number: 214266-XC4VLX60-10FF
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX60-10FF668I; XC4VLX60-10FF676I; XC4VLX60-10FFG668IS2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
IC FPGA 448 I/O 668FCBGA
IC FPGA 448 I/O 668FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214266-XC4VLX60-10FFG668I | XC4VLX60-10FFG668I-ND | XC4VLX60-10FFG668I | 903-XC4VLX60-10FFG668I | XC4VLX60-10FFG668I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG668I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 448 I/O 668FCBGA | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 59904 | 59904 | |||
| Package Type | Other; 668-FCBGA (27x27) | Other; 668-BBGA, FCBGA | Other; 668-BBGA, FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |