Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C XC4VLX60-10FFG1148C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214264-XC4VLX60-10FF G1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214264-XC4VLX60-10FF G1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C - 214264-XC4VLX60-10FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C
214264-XC4VLX60-10FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C 214264-XC4VLX60-10FFG1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 214264-XC4VLX60-10FF G1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214264-XC4VLX60-10FFG1148C
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1493-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1493-ND
FPGAs (Field Programmable Gate Array) 122-1493-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 2949120 59904 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 2949120 59904 1148-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-10FFG1148C
FPGA - Field Programmable Gate Array XC4VLX60-10FFG1148C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX60-10FFG1148C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX60-10FFG1148C
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214264-XC4VLX60-10FFG1148C 122-1493-ND XC4VLX60-10FFG1148C XC4VLX60-10FFG1148C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FFG1148C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 59904
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details