Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX60-10FF668I

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX60-10FF668I-ND
FPGAs (Field Programmable Gate Array) XC4VLX60-10FF668I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I - 1281548-XC4VLX60-10FF668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I
1281548-XC4VLX60-10FF668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I 1281548-XC4VLX60-10FF668I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281548-XC4VLX60-10F F668I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Family Name: XC4VLX60 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX60-10FF676I; XC4VLX60-10FFG668I; XC4VLX60-10FFG668IS2 ; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281548-XC4VLX60-10FF668I
Series: Virtex-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 668-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 448
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Family Name: XC4VLX60
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 668-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC4VLX60-10FF676I; XC4VLX60-10FFG668I; XC4VLX60-10FFG668IS2;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 448 I/O 668FCBGA - 903-XC4VLX60-10FF668I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 448 I/O 668FCBGA
903-XC4VLX60-10FF668I
IC FPGA 448 I/O 668FCBGA 903-XC4VLX60-10FF668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-10FF668I
FPGA - Field Programmable Gate Array XC4VLX60-10FF668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX60-10FF668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX60-10FF668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VLX60-10FF668I-ND 1281548-XC4VLX60-10FF668I 903-XC4VLX60-10FF668I XC4VLX60-10FF668I XC4VLX60-10FF668I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF668I IC FPGA 448 I/O 668FCBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 668-BBGA, FCBGA Other; 668-BBGA, FCBGA
Pins 668 668
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 59904 59904
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details