Xilinx, Inc. 1.2V BGA FPGA Programmable Logic Device XC4VLX60-10FF1148I4013

Description
FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX60-10FF1148I40 13 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-10FF114 8I4013 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX60-10FF1148I40 13 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-10FF114 8I4013 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V BGA FPGA Programmable Logic Device - 696-XC4VLX60-10FF1148I4013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V BGA FPGA Programmable Logic Device
696-XC4VLX60-10FF1148I4013
1.2V BGA FPGA Programmable Logic Device 696-XC4VLX60-10FF1148I4013
FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX60-10FF1148I40 13 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-10FF114 8I4013 can be used for catalog matching and distributor lookup.

FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX60-10FF1148I4013 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-10FF1148I4013 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I4013 - 1105378-XC4VLX60-10FF1148I4013 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I4013
1105378-XC4VLX60-10FF1148I4013
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I4013 1105378-XC4VLX60-10FF1148I4013
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105378-XC4VLX60-10F F1148I4013 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105378-XC4VLX60-10FF1148I4013
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VLX60-10FF1148I4013 1105378-XC4VLX60-10FF1148I4013
Product Name 1.2V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I4013
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details