Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I XC4VLX60-10FF1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214262-XC4VLX60-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214262-XC4VLX60-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I - 214262-XC4VLX60-10FF1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I
214262-XC4VLX60-10FF1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I 214262-XC4VLX60-10FF1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 214262-XC4VLX60-10FF 1148I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214262-XC4VLX60-10FF1148I
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX60-10FF1148I-ND
FPGAs (Field Programmable Gate Array) XC4VLX60-10FF1148I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 2949120 59904 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 2949120 59904 1148-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-10FF1148I
FPGA - Field Programmable Gate Array XC4VLX60-10FF1148I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 640 I/O 1148FCBGA - 903-XC4VLX60-10FF1148I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 640 I/O 1148FCBGA
903-XC4VLX60-10FF1148I
IC FPGA 640 I/O 1148FCBGA 903-XC4VLX60-10FF1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX60-10FF1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX60-10FF1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214262-XC4VLX60-10FF1148I XC4VLX60-10FF1148I-ND XC4VLX60-10FF1148I 903-XC4VLX60-10FF1148I XC4VLX60-10FF1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-10FF1148I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 640 I/O 1148FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 59904 59904
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA Other; 1148-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details