Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX40-12FFG1148C

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX40-12FFG1148C-ND
FPGAs (Field Programmable Gate Array) XC4VLX40-12FFG1148C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C - 799817-XC4VLX40-12FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C
799817-XC4VLX40-12FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C 799817-XC4VLX40-12FFG1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 799817-XC4VLX40-12FF G1148C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1148-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 640 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Family Name: XC4VLX40 Categories: Integrated Circuits (ICs) Manufacturer Package: 1148-FCPBGA (35x35) Alternative Parts (Cross-Reference): EP1SGX40GF1020C5N; EP1SGX40DF1020C5; EP1SGX40GF1020C7N; EP1SGX40DF1020C6; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799817-XC4VLX40-12FFG1148C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1148-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 640
Number of LABs/CLBs: 4608
Number of Logic Elements/Cells: 41472
Total RAM Bits: 1769472
Family Name: XC4VLX40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1148-FCPBGA (35x35)
Alternative Parts (Cross-Reference): EP1SGX40GF1020C5N; EP1SGX40DF1020C5; EP1SGX40GF1020C7N; EP1SGX40DF1020C6;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX40-12FFG1148C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX40-12FFG1148C
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX40-12FFG1148C
FPGA - Field Programmable Gate Array XC4VLX40-12FFG1148C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VLX40-12FFG1148C-ND 799817-XC4VLX40-12FFG1148C XC4VLX40-12FFG1148C XC4VLX40-12FFG1148C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-12FFG1148C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1148-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details