Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I XC4VLX40-11FFG1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845444-XC4VLX40-11FF G1148I Series: Virtex®-4 LX Features: series Field Programmable Gate Array (FPGA) IC 640 1769472 41472 Package: Tray Number of I/O: 640 Family Name: XC4VLX40 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845444-XC4VLX40-11FF G1148I Series: Virtex®-4 LX Features: series Field Programmable Gate Array (FPGA) IC 640 1769472 41472 Package: Tray Number of I/O: 640 Family Name: XC4VLX40 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I - 845444-XC4VLX40-11FFG1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I
845444-XC4VLX40-11FFG1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I 845444-XC4VLX40-11FFG1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 845444-XC4VLX40-11FF G1148I Series: Virtex®-4 LX Features: series Field Programmable Gate Array (FPGA) IC 640 1769472 41472 Package: Tray Number of I/O: 640 Family Name: XC4VLX40 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 845444-XC4VLX40-11FFG1148I
Series: Virtex®-4 LX
Features: series Field Programmable Gate Array (FPGA) IC 640 1769472 41472
Package: Tray
Number of I/O: 640
Family Name: XC4VLX40
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX40-11FFG1148I-ND
FPGAs (Field Programmable Gate Array) XC4VLX40-11FFG1148I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX40-11FFG1148I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX40-11FFG1148I
IC FPGA 640 I/O 1148FCBGA

IC FPGA 640 I/O 1148FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX40-11FFG1148I
FPGA - Field Programmable Gate Array XC4VLX40-11FFG1148I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 845444-XC4VLX40-11FFG1148I XC4VLX40-11FFG1148I-ND XC4VLX40-11FFG1148I XC4VLX40-11FFG1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FFG1148I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1148-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details