Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I XC4VLX40-11FF668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214261-XC4VLX40-11FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX40-11FFG668I; XC4VLX40-11FF668IS2; XC4VLX40-11FF676I; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214261-XC4VLX40-11FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX40-11FFG668I; XC4VLX40-11FF668IS2; XC4VLX40-11FF676I; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I - 214261-XC4VLX40-11FF668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I
214261-XC4VLX40-11FF668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I 214261-XC4VLX40-11FF668I
Manufacturer: Xilinx Inc. Win Source Part Number: 214261-XC4VLX40-11FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX40-11FFG668I; XC4VLX40-11FF668IS2; XC4VLX40-11FF676I; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214261-XC4VLX40-11FF668I
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 4608
Number of Logic Elements/Cells: 41472
Total RAM Bits: 1769472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX40-11FFG668I; XC4VLX40-11FF668IS2; XC4VLX40-11FF676I;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX40-11FF668I-ND
FPGAs (Field Programmable Gate Array) XC4VLX40-11FF668I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1769472 41472 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1769472 41472 668-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX40-11FF668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX40-11FF668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX40-11FF668I
FPGA - Field Programmable Gate Array XC4VLX40-11FF668I
FPGA - Field Programmable Gate Array XC4VLX40-11FF668I

FPGA - Field Programmable Gate Array XC4VLX40-11FF668I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214261-XC4VLX40-11FF668I XC4VLX40-11FF668I-ND XC4VLX40-11FF668I XC4VLX40-11FF668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF668I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 41472
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250ABC600-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details