Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF1148C XC4VLX40-11FF1148C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214260-XC4VLX40-11FF 1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214260-XC4VLX40-11FF 1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF1148C - 214260-XC4VLX40-11FF1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF1148C
214260-XC4VLX40-11FF1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF1148C 214260-XC4VLX40-11FF1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 214260-XC4VLX40-11FF 1148C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1148-FCPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214260-XC4VLX40-11FF1148C
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 4608
Number of Logic Elements/Cells: 41472
Total RAM Bits: 1769472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1148-FCPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4VLX40-11FF1148C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VLX40-11FF1148C
FPGA Programmable Logic Device 696-XC4VLX40-11FF1148C
IC FPGA 640 I/O 1148FCBGA Product overview: XC4VLX40-11FF1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX40-11FF114 8C can be used for catalog matching and distributor lookup.

IC FPGA 640 I/O 1148FCBGA Product overview: XC4VLX40-11FF1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX40-11FF1148C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA - 903-XC4VLX40-11FF1148C - Utmel Electronic Limited
Hong Kong, China
FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA
903-XC4VLX40-11FF1148C
FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA 903-XC4VLX40-11FF1148C
FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA

FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX40-11FF1148C
FPGA - Field Programmable Gate Array XC4VLX40-11FF1148C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214260-XC4VLX40-11FF1148C 696-XC4VLX40-11FF1148C 903-XC4VLX40-11FF1148C XC4VLX40-11FF1148C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-11FF1148C FPGA Programmable Logic Device FPGA Virtex-4 LX Family 41472 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FCBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 41472 41472 41472
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details