Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C XC4VLX40-10FFG668C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214258-XC4VLX40-10FF G668C Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214258-XC4VLX40-10FF G668C Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C - 214258-XC4VLX40-10FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C
214258-XC4VLX40-10FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C 214258-XC4VLX40-10FFG668C
Manufacturer: Xilinx Inc. Win Source Part Number: 214258-XC4VLX40-10FF G668C Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 4608 Number of Logic Elements/Cells: 41472 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214258-XC4VLX40-10FFG668C
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 4608
Number of Logic Elements/Cells: 41472
Total RAM Bits: 1769472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1492-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1492-ND
FPGAs (Field Programmable Gate Array) 122-1492-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1769472 41472 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1769472 41472 668-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX40-10FFG668C
FPGA - Field Programmable Gate Array XC4VLX40-10FFG668C
FPGA - Field Programmable Gate Array Pb-free

FPGA - Field Programmable Gate Array Pb-free

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX40-10FFG668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX40-10FFG668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214258-XC4VLX40-10FFG668C 122-1492-ND XC4VLX40-10FFG668C XC4VLX40-10FFG668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX40-10FFG668C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41472
Unlock Full Specs
to access all available technical data