Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I XC4VLX25-11FFG668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799813-XC4VLX25-11FF G668I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 2688 Number of Logic Elements/Cells: 24192 Total RAM Bits: 1327104 Family Name: XC4VLX25 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX25-11FF668IS2; XC4VLX25-11FF668I; XC4VLX25-11FF1513I; XC4VLX25-11FF1517I ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799813-XC4VLX25-11FF G668I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 2688 Number of Logic Elements/Cells: 24192 Total RAM Bits: 1327104 Family Name: XC4VLX25 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX25-11FF668IS2; XC4VLX25-11FF668I; XC4VLX25-11FF1513I; XC4VLX25-11FF1517I ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I - 799813-XC4VLX25-11FFG668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I
799813-XC4VLX25-11FFG668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I 799813-XC4VLX25-11FFG668I
Manufacturer: Xilinx Inc. Win Source Part Number: 799813-XC4VLX25-11FF G668I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 448 Number of LABs/CLBs: 2688 Number of Logic Elements/Cells: 24192 Total RAM Bits: 1327104 Family Name: XC4VLX25 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX25-11FF668IS2; XC4VLX25-11FF668I; XC4VLX25-11FF1513I; XC4VLX25-11FF1517I ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799813-XC4VLX25-11FFG668I
Series: Virtex-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 668-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 448
Number of LABs/CLBs: 2688
Number of Logic Elements/Cells: 24192
Total RAM Bits: 1327104
Family Name: XC4VLX25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC4VLX25-11FF668IS2; XC4VLX25-11FF668I; XC4VLX25-11FF1513I; XC4VLX25-11FF1517I ;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX25-11FFG668I-ND
FPGAs (Field Programmable Gate Array) XC4VLX25-11FFG668I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX25-11FFG668I
FPGA - Field Programmable Gate Array XC4VLX25-11FFG668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX25-11FFG668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX25-11FFG668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799813-XC4VLX25-11FFG668I XC4VLX25-11FFG668I-ND XC4VLX25-11FFG668I XC4VLX25-11FFG668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24192
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250ABC600-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details