Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX25-11FFG668C

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1490-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1490-ND
FPGAs (Field Programmable Gate Array) 122-1490-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668C - 214255-XC4VLX25-11FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668C
214255-XC4VLX25-11FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668C 214255-XC4VLX25-11FFG668C
Manufacturer: Xilinx Inc. Win Source Part Number: 214255-XC4VLX25-11FF G668C Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 2688 Number of Logic Elements/Cells: 24192 Total RAM Bits: 1327104 Family Name: XC4VLX25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VLX25-11FF676CS2; XC4VLX25-11FFG676CS2 ; XC4VLX25-11FF676C; XC4VLX25-11FFG676C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214255-XC4VLX25-11FFG668C
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 2688
Number of Logic Elements/Cells: 24192
Total RAM Bits: 1327104
Family Name: XC4VLX25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX25-11FF676CS2; XC4VLX25-11FFG676CS2; XC4VLX25-11FF676C; XC4VLX25-11FFG676C;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX25-11FFG668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX25-11FFG668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX25-11FFG668C
FPGA - Field Programmable Gate Array XC4VLX25-11FFG668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 448 I/O 668FCBGA - 903-XC4VLX25-11FFG668C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 448 I/O 668FCBGA
903-XC4VLX25-11FFG668C
IC FPGA 448 I/O 668FCBGA 903-XC4VLX25-11FFG668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1490-ND 214255-XC4VLX25-11FFG668C XC4VLX25-11FFG668C XC4VLX25-11FFG668C 903-XC4VLX25-11FFG668C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FFG668C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 448 I/O 668FCBGA
Package Type Other; 668-BBGA, FCBGA Other; 668-FCBGA (27x27) Other; 668-BBGA, FCBGA
Pins 668 668
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 24192 24192
Unlock Full Specs
to access all available technical data