Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4VLX25-11FF668CES XC4VLX25-11FF668CES

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032578-XC4VLX25-11F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-11FF668CESX C4VLX2511FF668CES; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032578-XC4VLX25-11F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-11FF668CESX C4VLX2511FF668CES; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4VLX25-11FF668CES - 1032578-XC4VLX25-11FF668CES - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4VLX25-11FF668CES
1032578-XC4VLX25-11FF668CES
OEM Parts - OEM Parts (T - Z) - XC4VLX25-11FF668CES 1032578-XC4VLX25-11FF668CES
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032578-XC4VLX25-11F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-11FF668CESX C4VLX2511FF668CES; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032578-XC4VLX25-11FF668CES
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 432 kB
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VLX25-11FF668CESXC4VLX2511FF668CES;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1032578-XC4VLX25-11FF668CES
Product Name OEM Parts - OEM Parts (T - Z) - XC4VLX25-11FF668CES
Unlock Full Specs
to access all available technical data