Manufacturer: Xilinx Inc.
Win Source Part Number: 057669-XC4VLX25-11FF
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 2688
Number of Logic Elements/Cells: 24192
Total RAM Bits: 1327104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA
IC FPGA 448 I/O 668FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 448 I/O 668FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057669-XC4VLX25-11FF668C | XC4VLX25-11FF668C-ND | XC4VLX25-11FF668C | XC4VLX25-11FF668C | 903-XC4VLX25-11FF668C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-11FF668C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 448 I/O 668FCBGA |
| Logic Cells / Logic Blocks | 24192 | 24192 | |||
| Package Type | Other; 668-FCBGA (27x27) | Other; 668-BBGA, FCBGA | Other; 668-BBGA, FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |