Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FFG668CS2 XC4VLX25-10FFG668CS2

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013294-XC4VLX25-10F FG668CS2 Mounting: SMD (SMT) Number of Pins: 668 Number of Logic Elements/Cells: 2688 Number of Gates: 9999 Categories: OEM Parts(T-Z) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of Logic Blocks (LABs): 2688
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013294-XC4VLX25-10F FG668CS2 Mounting: SMD (SMT) Number of Pins: 668 Number of Logic Elements/Cells: 2688 Number of Gates: 9999 Categories: OEM Parts(T-Z) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of Logic Blocks (LABs): 2688
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FFG668CS2 - 1013294-XC4VLX25-10FFG668CS2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FFG668CS2
1013294-XC4VLX25-10FFG668CS2
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FFG668CS2 1013294-XC4VLX25-10FFG668CS2
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013294-XC4VLX25-10F FG668CS2 Mounting: SMD (SMT) Number of Pins: 668 Number of Logic Elements/Cells: 2688 Number of Gates: 9999 Categories: OEM Parts(T-Z) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of Logic Blocks (LABs): 2688

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013294-XC4VLX25-10FFG668CS2
Mounting: SMD (SMT)
Number of Pins: 668
Number of Logic Elements/Cells: 2688
Number of Gates: 9999
Categories: OEM Parts(T-Z)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 2688

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1013294-XC4VLX25-10FFG668CS2
Product Name OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FFG668CS2
Unlock Full Specs
to access all available technical data

Similar Products