Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FF668CES XC4VLX25-10FF668CES

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027050-XC4VLX25-10F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 162 kB Number of Pins: 668 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-10FF668CESX C4VLX2510FF668CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027050-XC4VLX25-10F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 162 kB Number of Pins: 668 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-10FF668CESX C4VLX2510FF668CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FF668CES - 1027050-XC4VLX25-10FF668CES - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FF668CES
1027050-XC4VLX25-10FF668CES
OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FF668CES 1027050-XC4VLX25-10FF668CES
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027050-XC4VLX25-10F F668CES Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 162 kB Number of Pins: 668 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX25-10FF668CESX C4VLX2510FF668CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027050-XC4VLX25-10FF668CES
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 162 kB
Number of Pins: 668
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VLX25-10FF668CESXC4VLX2510FF668CES;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1027050-XC4VLX25-10FF668CES
Product Name OEM Parts - OEM Parts (T - Z) - XC4VLX25-10FF668CES
Unlock Full Specs
to access all available technical data

Similar Products