Manufacturer: Xilinx Inc.
Win Source Part Number: 084494-XC4VLX25-10FF
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 2688
Number of Logic Elements/Cells: 24192
Total RAM Bits: 1327104
Family Name: XC4VLX25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VLX25-10FF1148C; XC4VLX25-10FF1513C; XC4VLX25-10FF676CS2;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 1327104 24192 668-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 448 I/O 668FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084494-XC4VLX25-10FF668C | XC4VLX25-10FF668C-ND | XC4VLX25-10FF668C | XC4VLX25-10FF668C | XC4VLX25-10FF668C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX25-10FF668C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 24192 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA |
| Logic Cells / Logic Blocks | 24192 | ||||
| Package Type | Other; 668-FCBGA (27x27) | Other; 668-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |