IC FPGA 960 I/O 1513FCBGA Product overview: XC4VLX200-11FF1513I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX200-11FF15
Manufacturer: Xilinx Inc.
Win Source Part Number: 939378-XC4VLX200-11F
Series: Virtex®-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 960 6193152 200448 1513-BBGA, FCBGA
Package: 1513-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 960
Family Name: XC4VLX200
Categories: Integrated Circuits (ICs)
Case / Package: 1513-FCBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4VLX200-11FF1513I | 939378-XC4VLX200-11FF1513I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-11FF1513I |
| Package Type | Other; 1513-BBGA, FCBGA | Other; 1513-FCBGA (40x40) |