Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I XC4VLX200-10FFG1513I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799808-XC4VLX200-10F FG1513I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1513I; XC4VLX200-10FF1517I; XC4VLX200-10FF672I ; XC4VLX200-10FF676I; Introduction Date: March 26, 2005 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799808-XC4VLX200-10F FG1513I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1513I; XC4VLX200-10FF1517I; XC4VLX200-10FF672I ; XC4VLX200-10FF676I; Introduction Date: March 26, 2005 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I - 799808-XC4VLX200-10FFG1513I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I
799808-XC4VLX200-10FFG1513I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I 799808-XC4VLX200-10FFG1513I
Manufacturer: Xilinx Inc. Win Source Part Number: 799808-XC4VLX200-10F FG1513I Series: Virtex-4 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1513I; XC4VLX200-10FF1517I; XC4VLX200-10FF672I ; XC4VLX200-10FF676I; Introduction Date: March 26, 2005 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799808-XC4VLX200-10FFG1513I
Series: Virtex-4 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1513-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 960
Number of LABs/CLBs: 22272
Number of Logic Elements/Cells: 200448
Total RAM Bits: 6193152
Family Name: XC4VLX200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1513-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC4VLX200-10FF1513I; XC4VLX200-10FF1517I; XC4VLX200-10FF672I ; XC4VLX200-10FF676I;
Introduction Date: March 26, 2005
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX200-10FFG1513I-ND
FPGAs (Field Programmable Gate Array) XC4VLX200-10FFG1513I-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 6193152 200448 1513-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 6193152 200448 1513-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX200-10FFG1513I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX200-10FFG1513I
IC FPGA 960 I/O 1513FCBGA

IC FPGA 960 I/O 1513FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799808-XC4VLX200-10FFG1513I XC4VLX200-10FFG1513I-ND XC4VLX200-10FFG1513I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FFG1513I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 200448
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details