Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FF1513C XC4VLX200-10FF1513C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799806-XC4VLX200-10F F1513C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1152C; XC4VLX200-10FF1517C; XC4VLX200-10FF672C; XC4VLX200-10FF1148C; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799806-XC4VLX200-10F F1513C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1152C; XC4VLX200-10FF1517C; XC4VLX200-10FF672C; XC4VLX200-10FF1148C; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FF1513C - 799806-XC4VLX200-10FF1513C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FF1513C
799806-XC4VLX200-10FF1513C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FF1513C 799806-XC4VLX200-10FF1513C
Manufacturer: Xilinx Inc. Win Source Part Number: 799806-XC4VLX200-10F F1513C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 22272 Number of Logic Elements/Cells: 200448 Total RAM Bits: 6193152 Family Name: XC4VLX200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX200-10FF1152C; XC4VLX200-10FF1517C; XC4VLX200-10FF672C; XC4VLX200-10FF1148C; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799806-XC4VLX200-10FF1513C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1513-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 960
Number of LABs/CLBs: 22272
Number of Logic Elements/Cells: 200448
Total RAM Bits: 6193152
Family Name: XC4VLX200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1513-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC4VLX200-10FF1152C; XC4VLX200-10FF1517C; XC4VLX200-10FF672C; XC4VLX200-10FF1148C;
Introduction Date: August 02, 2004
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-XC4VLX200-10FF1513C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VLX200-10FF1513C
1.2V FPGA Programmable Logic Device 696-XC4VLX200-10FF1513C
IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 200448 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX200-10FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX200-10FF15 13C can be used for catalog matching and distributor lookup.

IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 200448 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX200-10FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX200-10FF1513C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799806-XC4VLX200-10FF1513C 696-XC4VLX200-10FF1513C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX200-10FF1513C 1.2V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 200448 200448
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details